Texas Instruments High-Performance Analog Voltage Reference TL431CPG4

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431CPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CPG4-ND
Voltage Reference TL431CPG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431CPG4
Precision Voltage Reference IC 693-TL431CPG4
IC VREF SHUNT ADJ 2.2% 8DIP Product overview: TL431CPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 2.2% 8DIP Product overview: TL431CPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431CPG4 - 1107858-TL431CPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CPG4
1107858-TL431CPG4
PMIC - PMIC - Voltage Reference - TL431CPG4 1107858-TL431CPG4
Manufacturer: Texas Instruments Win Source Part Number: 1107858-TL431CPG4 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 1107858-TL431CPG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - Voltage Reference - TL431CPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CPG4
PMIC - Voltage Reference TL431CPG4
IC VREF SHUNT ADJ 2.2% 8DIP

IC VREF SHUNT ADJ 2.2% 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CPG4
IC VREF SHUNT ADJ 2.2% 8DIP

IC VREF SHUNT ADJ 2.2% 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CPG4-ND 693-TL431CPG4 1107858-TL431CPG4 TL431CPG4 TL431CPG4
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431CPG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; Tube DIP; Other; 8-PDIP DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Accuracy 2.2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR434AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
 - ISL21060BFH620Z-TK - Rochester Electronics
Specs
Package Type Other; TSOP6
Life Cycle Stage Obsolete
View Details
4 suppliers