Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-TSSOP
IC VREF SHUNT ADJ 0.5% 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCPW-ND | TL431BCPW |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; 8-TSSOP (0.173\", 4.40mm Width) |
| Accuracy | 0.5000 % | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |