Manufacturer: Texas Instruments
Win Source Part Number: 032404-TL431ACDBZR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SOT-23-3
Tolerance: ±1%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600μA
Family Name: TL431
Alternative Parts (Cross-Reference): TS1431ACX; TL431AIL3TTS1431ACXR
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032404-TL431ACDBZR |
| Product Name | Integrated Circuits(ICs) |