Texas Instruments High-Performance Analog EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242 TL4242EVM-543

Description
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242
Request a Quote Datasheet
Description
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242 - TL4242EVM-543 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242
TL4242EVM-543
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242 TL4242EVM-543
EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242

EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242

Supplier's Site
LED Driver Evaluation Boards - 296-27444-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-27444-ND
LED Driver Evaluation Boards 296-27444-ND
TL4242 1, Non-Isolated Outputs LED Driver Evaluation Board

TL4242 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - TL4242EVM-543 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
TL4242EVM-543
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards TL4242EVM-543
EVALUATION MODULE FOR TL4242

EVALUATION MODULE FOR TL4242

Supplier's Site
Tl4242Evm-543 Evaluation Module; Device Topology Texas Instruments - 27AJ0148 - Newark, An Avnet Company
Chicago, IL, United States
Tl4242Evm-543 Evaluation Module; Device Topology Texas Instruments
27AJ0148
Tl4242Evm-543 Evaluation Module; Device Topology Texas Instruments 27AJ0148
TL4242EVM-543 EVALUATION MODULE; Device Topology:-; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:16V; Input Voltage Min:4.5V; Input Voltage Max:42V; Core Chip:TL4242; Dimming Control Type:PWM; Kit Contents:Eval BoardRoHS Compliant: Yes

TL4242EVM-543 EVALUATION MODULE; Device Topology:-; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:16V; Input Voltage Min:4.5V; Input Voltage Max:42V; Core Chip:TL4242; Dimming Control Type:PWM; Kit Contents:Eval BoardRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TL4242EVM-543 296-27444-ND TL4242EVM-543 27AJ0148
Product Name EVALUATION MODULE FOR TL4242 500mA 1 Non-Isolated 16V Internal Switch 4.5 ~ 42 V Board TL4242 LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Tl4242Evm-543 Evaluation Module; Device Topology Texas Instruments
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details