Adjustable LED Driver 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032398-TL4242DRJR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Family Name: TL4242
Output Voltage: 16V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SON (4x4)
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): A6217KEJTR-J; BCR401U E6327; LTC3783IDHD; BCR430UXTSA1;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial, Computers & Computer Peripherals
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
LED Driver IC 1 Output Linear Dimming 500mA 8-SON (4x4)
Adjustable LED Driver 500mA 16V 42V 8-SON Product overview: TL4242DRJR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 16V, 42V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, 16V, 42V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TL4242DRJR can be used for catalog matching and distributor lookup.
TL4242 Adjustable LED driver
IC LED DRIVER LINEAR 500MA 8SON
IC, LED DRIVER PWM CONTROL 8-SON, REEL; Device Topology:Constant Current; Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:16V; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC, LED DRIVER PWM CONTROL 8-SON; Device Topology:Constant Current; Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:16V; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER LINEAR 500MA 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TL4242DRJR | 032398-TL4242DRJR | 296-23615-2-ND | 137-TL4242DRJR | TL4242DRJR | TL4242DRJR | 28AH5569 | TL4242DRJR |
| Product Name | TL4242 Adjustable LED Driver | PMIC - PMIC - LED Drivers - TL4242DRJR | LED Drivers | 500mA 16V 42V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver Pwm Control 8-Son, Reel; Device Topology Texas Instruments | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 1 # | 1 # | ||||||
| Package Type | SON | 8-SON (4x4) | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |