Current-Mode PWM Controller 8-PDIP 0 to 70
PWM Controller, 500kHz, 200mA, 30V, 8-Pin PDIP Product overview: TL3845P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 200mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, 200mA, 30V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3845P can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL3845P | 715-TL3845P |
| Product Name | TL3845 Current-Mode PWM Controller | 500kHz 200mA 30V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; P |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |