Texas Instruments Standard Linear and Logic Ic, Pwm Controller, Curr Mode, Dil8; Input Voltage Texas Instruments TL3845P

Description
IC, PWM CONTROLLER, CURR MODE, DIL8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, CURR MODE, DIL8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, Curr Mode, Dil8; Input Voltage Texas Instruments - 27AJ0146 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, Curr Mode, Dil8; Input Voltage Texas Instruments
27AJ0146
Ic, Pwm Controller, Curr Mode, Dil8; Input Voltage Texas Instruments 27AJ0146
IC, PWM CONTROLLER, CURR MODE, DIL8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, PWM CONTROLLER, CURR MODE, DIL8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0146
Product Name Ic, Pwm Controller, Curr Mode, Dil8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details