Texas Instruments TL3844 Current-Mode PWM Controller TL3844P

Description
Current-Mode PWM Controller 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Current-Mode PWM Controller 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3844 Current-Mode PWM Controller - TL3844P - Texas Instruments
Dallas, TX, United States
TL3844 Current-Mode PWM Controller
TL3844P
TL3844 Current-Mode PWM Controller TL3844P
Current-Mode PWM Controller 8-PDIP 0 to 70

Current-Mode PWM Controller 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844P - 032386-TL3844P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844P
032386-TL3844P
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844P 032386-TL3844P
Manufacturer: Texas Instruments Win Source Part Number: 032386-TL3844P Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Family Name: TL3844 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): UC3845AN; UC3842TN; E-UC2845BN; UC2845AN; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032386-TL3844P
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Family Name: TL3844
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): UC3845AN; UC3842TN; E-UC2845BN; UC2845AN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
0V 30V 200mA DC-DC Converter IC
715-TL3844P
0V 30V 200mA DC-DC Converter IC 715-TL3844P
Current Mode PWM Controller 0V to 30V 200mA 500kHz 8-Pin PDIP Tube Product overview: TL3844P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 30V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0V, 30V, 200mA, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3844P can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 0V to 30V 200mA 500kHz 8-Pin PDIP Tube Product overview: TL3844P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 30V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0V, 30V, 200mA, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3844P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips
Product Number TL3844P 032386-TL3844P 715-TL3844P
Product Name TL3844 Current-Mode PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844P 0V 30V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP Other; P
Features Adjustable Switching Frequency,Error Amplifier
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Configuration / Function Flyback; Forward
Unlock Full Specs
to access all available technical data