Texas Instruments Standard Linear and Logic Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments TL3843P

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Product Range:-RoHS Compliant: Yes
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments - 76C9246 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments
76C9246
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments 76C9246
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Product Range:-RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site
Pwm Controller, Curr Mode, Dip-8; Input Voltage Texas Instruments - 27AJ0144 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Curr Mode, Dip-8; Input Voltage Texas Instruments
27AJ0144
Pwm Controller, Curr Mode, Dip-8; Input Voltage Texas Instruments 27AJ0144
PWM CONTROLLER, CURR MODE, DIP-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURR MODE, DIP-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 76C9246 27AJ0144
Product Name Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Texas Instruments Pwm Controller, Curr Mode, Dip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details
SMC-3 108A Smart Motor Controller - 150-C108NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 108 amps
View Details