Current-Mode PWM Controller 8-PDIP 0 to 70
PWM Controller, Current Mode, 25V, 200mA, 500kHz, 8-Pin PDIP Product overview: TL3843P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25V, 200mA, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3843P can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL3843P | 715-TL3843P |
| Product Name | TL3843 Current-Mode PWM Controller | 25V 200mA 500kHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; P |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |