The TL3843D is a current-mode PWM controller designed for off-line and DC-to-DC converter applications. It features a low start-up current of less than 1mA, making it efficient for power management. The device includes automatic feed-forward compensation, pulse-by-pulse current limiting, and enhanced load-response characteristics. It is equipped with an undervoltage lockout function that incorporates hysteresis, as well as double-pulse suppression to improve performance. The high-current totem-pole output stage is suitable for driving N-channel MOSFETs and is designed to source or sink high peak currents. The TL3843D operates at a frequency of 500kHz and is compatible with the UC2842 and UC3842 series, allowing for easy integration into existing designs. The product is available in a 14-pin SOIC package.
Current-Mode PWM Controller 14-SOIC 0 to 70
Economy single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, 0-70C 14-SOIC 0 to 70 Product overview: TL3843D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 8.4V, 7.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 8.4V, 7.6V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3843D can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL3843D | 715-TL3843D |
| Product Name | TL3843 Current-Mode PWM Controller | 500KHz 8.4V 7.6V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |