The TL3843 Current-Mode PWM Controller from Texas Instruments is designed for off-line and DC-to-DC fixed-frequency current-mode control applications. It features a low start-up current of less than 1mA, automatic feed-forward compensation, and pulse-by-pulse current limiting, making it suitable for various switching regulator designs. The controller operates at a frequency of 500kHz and includes an undervoltage lockout with hysteresis, double-pulse suppression, and a high-current totem-pole output stage capable of driving N-channel MOSFETs. The device is available in an 8-pin SOIC package, facilitating integration into compact designs. It is also designed to be interchangeable with the UC2842 and UC3842 series, providing flexibility for engineers familiar with those products.
Current-Mode PWM Controller 8-SOIC 0 to 70
Economy single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, 0-70C 8-SOIC 0 to 70 Product overview: TL3843D-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 8.4V, 7.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 8.4V, 7.6V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3843D-8 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL3843D-8 | 715-TL3843D-8 |
| Product Name | TL3843 Current-Mode PWM Controller | 500KHz 8.4V 7.6V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |