High-Performance Current-Mode PWM Controller 14-SOIC 0 to 70
30V, 0.2A high Performance 500KHz current mode PWM with 8.4V/7.6V UVLO, 100% duty cycle, 0C to 70C 14-SOIC 0 to 70 Product overview: TL3843BDRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 30V, 0.2A, 500KHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 30V, 0.2A, 500KHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3843BDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL3843BDRG4 | 715-TL3843BDRG4 |
| Product Name | TL3843B High-Performance Current-Mode PWM Controller | High-Performance 30V 0.2A 500KHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |