Current-Mode PWM Controller 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268237-TL3842DE4-8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: TL3842
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UC2843AD1G; UC2843AD1R2; UC2845AD1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Current-Mode PWM Controller 8-SOIC 0 to 70 Product overview: TL3842DE4-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL3842DE4-8 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | TL3842DE4-8 | 1268237-TL3842DE4-8 | 715-TL3842DE4-8 |
| Product Name | TL3842 Current-Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - TL3842DE4-8 | SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; D |
| Features | Adjustable Switching Frequency,Error Amplifier | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |