Manufacturer: Texas Instruments
Win Source Part Number: 1268222-TL3474CPWRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MC33074ADTBR2G; TL3474IPWG4; BA3474FVJ;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quad Op-Amp, 4MHz BW, 18V, TSSOP-14 Product overview: TL3474CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CPWRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4MHZ QUAD 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1268222-TL3474CPWRG4 | 687-TL3474CPWRG4 | 815-TL3474CPWRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CPWRG4 | Quad 4MHz 18V TSSOP Operational Amplifier IC | IC OPAMP GP 4MHZ QUAD 14TSSOP |
| Standards | RoHS | ||
| Supply Voltage (VS) | 18 volts | ||
| Slew Rate | 13 V/µs | ||
| Bandwidth | 4 MHz |