Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWRG4 TL3474AIPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054786-TL3474AIPWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054786-TL3474AIPWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWRG4 - 054786-TL3474AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWRG4
054786-TL3474AIPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWRG4 054786-TL3474AIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 054786-TL3474AIPWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054786-TL3474AIPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4MHz 13V 18V TSSOP Operational Amplifier IC
687-TL3474AIPWRG4
4MHz 13V 18V TSSOP Operational Amplifier IC 687-TL3474AIPWRG4
4MHz Op Amp, 4-Ch, 13V/µs Slew Rate, 18V, TSSOP Product overview: TL3474AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474AIPWRG4 can be used for catalog matching and distributor lookup.

4MHz Op Amp, 4-Ch, 13V/µs Slew Rate, 18V, TSSOP Product overview: TL3474AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 054786-TL3474AIPWRG4 687-TL3474AIPWRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWRG4 4MHz 13V 18V TSSOP Operational Amplifier IC
Supply Voltage (VS) 4 to 36 volts 18 volts
Source Current (IS) 3.5 milliamps
VOS 1 millivolts
IBIAS 0.1000 µA
GBW 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers