Texas Instruments TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS TL3474AIPWE4

Description
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS - TL3474AIPWE4 - Texas Instruments
Dallas, TX, United States
TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
TL3474AIPWE4
TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS TL3474AIPWE4
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 105

HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWE4 - 1113942-TL3474AIPWE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWE4
1113942-TL3474AIPWE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWE4 1113942-TL3474AIPWE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113942-TL3474AIPWE4 Length: 5 mm Number of Circuits: 4 Operating Supply Voltage: 18 V Thickness: 1 mm Height: 1.2 mm Bandwidth: 4 MHz Slew Rate: 13 V/µs Gain Bandwidth Product: 4 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Input Bias Current: 500 nA Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Operating Supply Current: 3.5 mA Output Current per Channel: 34 mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 36 V Min Supply Voltage: 4 V Max Operating Temperature: 105 °C Nominal Supply Current: 18 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 1 mV Nominal Gain Bandwidth Product: 4 MHz Max I/O Voltage: 3 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113942-TL3474AIPWE4
Length: 5 mm
Number of Circuits: 4
Operating Supply Voltage: 18 V
Thickness: 1 mm
Height: 1.2 mm
Bandwidth: 4 MHz
Slew Rate: 13 V/µs
Gain Bandwidth Product: 4 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 500 nA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Operating Supply Current: 3.5 mA
Output Current per Channel: 34 mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 4 V
Max Operating Temperature: 105 °C
Nominal Supply Current: 18 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 1 mV
Nominal Gain Bandwidth Product: 4 MHz
Max I/O Voltage: 3 mV

Buy Now
Singapore, Singapore
4MHz 18V 13V TSSOP Operational Amplifier IC
687-TL3474AIPWE4
4MHz 18V 13V TSSOP Operational Amplifier IC 687-TL3474AIPWE4
4MHz Op Amp, 4-Ch, 18V, 13V/µs Slew Rate, TSSOP Product overview: TL3474AIPWE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474AIPWE4 can be used for catalog matching and distributor lookup.

4MHz Op Amp, 4-Ch, 18V, 13V/µs Slew Rate, TSSOP Product overview: TL3474AIPWE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474AIPWE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL3474AIPWE4
Operational Amplifiers - Op Amps TL3474AIPWE4
Operational Amplifiers - Op Amps High-Slew-Rate Sngl-Sply Oper Amp

Operational Amplifiers - Op Amps High-Slew-Rate Sngl-Sply Oper Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL3474AIPWE4 1113942-TL3474AIPWE4 687-TL3474AIPWE4 TL3474AIPWE4
Product Name TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPWE4 4MHz 18V 13V TSSOP Operational Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 18 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKJ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers