HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 936635-TL3474AIPW
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier Circuit - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TL3474
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34288-5, TL3474AIPW-ND, TL3474AIPWE4, TL3474AIPWE4-ND, TL3474AIPWG4, TL3474AIPWG4-ND
General Purpose Amplifier 4 Circuit 14-TSSOP
4MHz Op Amp, 4-Ch, 18V, 13V/µs Slew Rate, TSSOP Product overview: TL3474AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474AIPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps High-Slew-Rate Sngl-Sply Oper Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3474AIPW | 936635-TL3474AIPW | 296-34288-5-ND | 687-TL3474AIPW | TL3474AIPW | TL3474AIPW | TL3474AIPW | TL3474AIPW |
| Product Name | TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474AIPW | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V 13V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 volts | |||||
| VOS | 3 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 80 dB |