HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS 14-TSSOP 0 to 70
4MHz Op Amp, 4-Ch, 18V, 13V/µs, TSSOP Product overview: TL3474ACPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474ACPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268215-TL3474ACPWR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: TL3474A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 34mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): MC3403P; MC3403PT; BA4584FV;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps High-Slew-Rate Sngl-Sply Oper Amp
General Purpose Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3474ACPWR | 687-TL3474ACPWR | 296-15116-2-ND | 1268215-TL3474ACPWR | TL3474ACPWR | TL3474ACPWR | TL3474ACPWR | TL3474ACPWR |
| Product Name | TL3474A HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS | 4MHz 18V 13V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ACPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 80 dB |