High-Slew-Rate, Single-Supply Operational Amplifier 8-PDIP -40 to 105
2-Ch 4MHz Op Amp, 36V, 13V/µs Slew Rate, PDIP Product overview: TL3472IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 36V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 36V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1107713-TL3472IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps High-Slew-Rate Single-Supply
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472IP | 687-TL3472IP | 296-17679-5-ND | TL3472IP | 1107713-TL3472IP | TL3472IP | TL3472IP | TL3472IP |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | 4MHz 36V 13V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts | 36 volts | ||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 65 dB |