High-Slew-Rate, Single-Supply Operational Amplifier 8-SOIC -40 to 105
2-Ch 4MHz Op Amp, 36V, 13V/µs Slew Rate, 8-SOIC Product overview: TL3472IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 36V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 36V, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032372-TL3472IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: TL3472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): BA10358F; BA10358F-T1; TS512IYD; LM358EDR2G;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps High-Slew-Rate Single-Supply
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472IDR | 687-TL3472IDR | TL3472IDR | 032372-TL3472IDR | 296-17678-2-ND | TL3472IDR | TL3472IDR | TL3472IDR | TL3472IDR | TL3472IDR |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | 4MHz 36V 13V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts | 36 volts | 4 volts | |||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | |||||||||
| CMRR | 65 dB |