The TL3472 is a high-slew-rate, single-supply operational amplifier designed for low-cost applications requiring wide bandwidth and single-supply operation from 4V to 36V. It features a gain-bandwidth product of 4.5MHz and a settling time of 2μs to 0.1%, with an input common-mode range that includes ground. The device is available in an 8-pin SOIC package measuring 4.9mm × 3.9mm and is specified for operation from 0°C to 70°C. Output short-circuit protection is incorporated. The TL3472CDRG4 corresponds to the TL3472CDR with a lead finish of NIPDAU and RoHS compliance, sharing the same electrical and package specifications.
High-Slew-Rate, Single-Supply Operational Amplifier 8-SOIC 0 to 70
2-Ch Op Amp, 4MHz BW, 13V/µs SR, 18V, 8-SOIC Product overview: TL3472CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054785-TL3472CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472CDRG4 | 687-TL3472CDRG4 | 054785-TL3472CDRG4 |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | 4MHz 13V 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472CDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts |
| VOS | 10 millivolts | 1 millivolts | |
| Quiescent Current (IQ) | 4500 microamps | ||
| CMRR | 65 dB |