High-Slew-Rate, Single-Supply Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8
2-Ch Op Amp, 4MHz, 36V, 13V/µs, Bipolar, 8-SOIC Product overview: TL3472CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 36V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 36V, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054784-TL3472CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-SOIC
OP AMP, HIGH SLEW-RATE, 3472, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, HIGH SLEW-RATE, 3472, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:13V/µS; SUPPLY VOLTAGE RANGE:4V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps High Slew Rate
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3472CD | TL3472CD | 687-TL3472CD | 054784-TL3472CD | 296-10169-5-ND | 27AJ0141 | TL3472CD | TL3472CD | 16824213 | TL3472CD | TL3472CD |
| Product Name | TL3472 High-Slew-Rate, Single-Supply Operational Amplifier | 4MHz 36V 13V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472CD | Instrumentation, Op Amps, Buffer Amps | Op Amp, High Slew-Rate, 3472, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts | 4 to 36 volts | |||||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||
| CMRR | 65 dB |