Dual High Output Current Operational Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006113-TL3414AIPW
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 15 V, ±1.5 V to 7.5 V
Operating Supply Current: 4mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
2-Ch 1.1MHz Op Amp, 7.5V, 8-TSSOP, Bipolar Product overview: TL3414AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 7.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 7.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3414AIPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Hi Output Current Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3414AIPW | 006113-TL3414AIPW | 687-TL3414AIPW | 296-34284-5-ND | TL3414AIPW | TL3414AIPW | TL3414AIPW | TL3414AIPW |
| Product Name | TL3414A Dual High Output Current Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3414AIPW | 1.1MHz 7.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | 7.5 volts | 3 volts | ||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 3000 microamps | |||||||
| CMRR | 70 dB |