Dual High Output Current Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
2-Ch 1.1MHz Op Amp, Bipolar, 7.5V, 8-SOIC Product overview: TL3414AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3414AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268209-TL3414AID
Packaging: Tube
Mounting Style: SMD
Supply Current: 4mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TL3414
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 15V, ±1.5V ~ 7.5V
Operational Amplifiers - Op Amps Dual Hi Output Current Op Amp
OPERATIONAL AMPLIFIER, 2 MHZ, 2, 1.3 V/ S, 3V TO 15V, 1.5V TO 7.5V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3414AID | 296-49951-ND | TL3414AID | 687-TL3414AID | 1268209-TL3414AID | TL3414AID | 16874158 | TL3414AID | TL3414AID | TL3414AID |
| Product Name | TL3414A Dual High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.1MHz 7.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3414AID | Operational Amplifiers - Op Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 15 volts | 7.5 volts | 3 to 15 volts | 15 volts | ||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 3000 microamps | |||||||||
| CMRR | 70 dB |