Texas Instruments Standard Linear and Logic V Reg Adj +1.2/37V, To-92-3, 317; Fixed Output Voltage Nom. Texas Instruments TL317CLP

Description
V REG ADJ +1.2/37V, TO-92-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Description
V REG ADJ +1.2/37V, TO-92-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Adj +1.2/37V, To-92-3, 317; Fixed Output Voltage Nom. Texas Instruments - 52AH7722 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +1.2/37V, To-92-3, 317; Fixed Output Voltage Nom. Texas Instruments
52AH7722
V Reg Adj +1.2/37V, To-92-3, 317; Fixed Output Voltage Nom. Texas Instruments 52AH7722
V REG ADJ +1.2/37V, TO-92-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

V REG ADJ +1.2/37V, TO-92-3, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7722
Product Name V Reg Adj +1.2/37V, To-92-3, 317; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 2.5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details