Texas Instruments Standard Linear and Logic Voltage Regulator TL317CD

Description
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.25V MIN, 32V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.25V MIN, 32V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 2225519 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
2225519
Voltage Regulator 2225519
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.25V MIN, 32V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.25V MIN, 32V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Adj +1.2/37V, Smd, Soic8, 317; Fixed Output Voltage Nom. Texas Instruments - 29AH7970 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +1.2/37V, Smd, Soic8, 317; Fixed Output Voltage Nom. Texas Instruments
29AH7970
V Reg Adj +1.2/37V, Smd, Soic8, 317; Fixed Output Voltage Nom. Texas Instruments 29AH7970
V REG ADJ +1.2/37V, SMD, SOIC8, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

V REG ADJ +1.2/37V, SMD, SOIC8, 317; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:32V; Input Voltage Min:2.5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 2225519 29AH7970
Product Name Voltage Regulator V Reg Adj +1.2/37V, Smd, Soic8, 317; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 2.5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details