JFET-input Operational Amplifiers 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268158-TL288CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 100μV
Family Name: TL288
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 18 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LS204IN; LT1201CN8; LM833N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2-Ch 3MHz JFET Op Amp, 18V/µs Slew Rate, 80dB CMRR, 100µV Vos, PDIP Product overview: TL288CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL288CP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PDIP8
Operational Amplifiers - Op Amps JFET-input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL288CP | 1268158-TL288CP | 687-TL288CP | 296-34282-5-ND | TL288CP | TL288CP | TL288CP | TL288CP | TL288CP |
| Product Name | TL288 JFET-input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL288CP | 3MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | ||||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 80 dB |