Current-Mode PWM Controller 14-SOIC -40 to 85
Economy single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, -40-85C 14-SOIC -40 to 85 Product overview: TL2845DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 8.4V, 7.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 8.4V, 7.6V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL2845DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL2845DR | 715-TL2845DR |
| Product Name | TL2845 Current-Mode PWM Controller | 500KHz 8.4V 7.6V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |