Texas Instruments TL2844 Current-Mode PWM Controller TL2844DR-8

Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL2844 Current-Mode PWM Controller - TL2844DR-8 - Texas Instruments
Dallas, TX, United States
TL2844 Current-Mode PWM Controller
TL2844DR-8
TL2844 Current-Mode PWM Controller TL2844DR-8
Current-Mode PWM Controller 8-SOIC -40 to 85

Current-Mode PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
500KHz 16V 10V SOIC DC-DC Converter IC
715-TL2844DR-8
500KHz 16V 10V SOIC DC-DC Converter IC 715-TL2844DR-8
Economy single ended 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, -40-85C 8-SOIC -40 to 85 Product overview: TL2844DR-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 16V, 10V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL2844DR-8 can be used for catalog matching and distributor lookup.

Economy single ended 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, -40-85C 8-SOIC -40 to 85 Product overview: TL2844DR-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 16V, 10V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL2844DR-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844DR-8 - 1268151-TL2844DR-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844DR-8
1268151-TL2844DR-8
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844DR-8 1268151-TL2844DR-8
Manufacturer: Texas Instruments Win Source Part Number: 1268151-TL2844DR-8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: TL2844 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): E-UC3844BD1; CS-3844D8; E-UC3844BD1013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1268151-TL2844DR-8
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: TL2844
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): E-UC3844BD1; CS-3844D8; E-UC3844BD1013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number TL2844DR-8 715-TL2844DR-8 1268151-TL2844DR-8
Product Name TL2844 Current-Mode PWM Controller 500KHz 16V 10V SOIC DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844DR-8
Package Type Other; PDIP,SOIC Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Features Adjustable Switching Frequency,Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data