Texas Instruments Standard Linear and Logic Input Voltage Texas Instruments TL2843P.

Description
Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Texas Instruments - 15AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Texas Instruments
15AC0793
Input Voltage Texas Instruments 15AC0793
Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15AC0793
Product Name Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Networkable Servo Controller for Stick-Slip Piezo Motors - E-871 - PI (Physik Instrumente) L.P.
Specs
Setup Computer
Servo Feedback Sine / Cosine
Configuration Stand Alone
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details