Texas Instruments Standard Linear and Logic Pwm Ctrl, Current Mode, 12-25V, Soic-8; Input Voltage Texas Instruments TL2843BDR-8

Description
PWM CTRL, CURRENT MODE, 12-25V, SOIC-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CTRL, CURRENT MODE, 12-25V, SOIC-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 12-25V, Soic-8; Input Voltage Texas Instruments - 27AJ0139 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 12-25V, Soic-8; Input Voltage Texas Instruments
27AJ0139
Pwm Ctrl, Current Mode, 12-25V, Soic-8; Input Voltage Texas Instruments 27AJ0139
PWM CTRL, CURRENT MODE, 12-25V, SOIC-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 12-25V, SOIC-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0139
Product Name Pwm Ctrl, Current Mode, 12-25V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details