The TL2842DR is a current-mode PWM controller designed for off-line and DC-to-DC converters, housed in a 14-pin SOIC package measuring 8.65mm × 6.00mm. It operates at up to 500kHz, features a start-up current of less than 1mA, includes undervoltage lockout with hysteresis, and provides a high-current totem-pole output for driving N-channel MOSFETs. The device supports pulse-by-pulse current limiting and automatic feed-forward compensation, and is rated for operation from -40°C to 85°C.
Current-Mode PWM Controller 14-SOIC -40 to 85
Economy single ended 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, -40-85C 14-SOIC -40 to 85 Product overview: TL2842DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500KHz, 16V, 10V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL2842DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL2842DR | 715-TL2842DR |
| Product Name | TL2842 Current-Mode PWM Controller | 500KHz 16V 10V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |