IC, STEP-DN SW REG ADJ 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5562 |
| Product Name | Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments |
| Input Voltage | 4.75 to 60 volts |