Texas Instruments Standard Linear and Logic Ic, Stp-Dwn Sw V-Reg 12V To220-5; Topology Texas Instruments TL2575HV-12IKV

Description
IC, STP-DWN SW V-REG 12V TO220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:63kHz; RoHS Compliant: Yes
Description
IC, STP-DWN SW V-REG 12V TO220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:63kHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Stp-Dwn Sw V-Reg 12V To220-5; Topology Texas Instruments - 37AJ1349 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Stp-Dwn Sw V-Reg 12V To220-5; Topology Texas Instruments
37AJ1349
Ic, Stp-Dwn Sw V-Reg 12V To220-5; Topology Texas Instruments 37AJ1349
IC, STP-DWN SW V-REG 12V TO220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:63kHz; RoHS Compliant: Yes

IC, STP-DWN SW V-REG 12V TO220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:63kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 37AJ1349
Product Name Ic, Stp-Dwn Sw V-Reg 12V To220-5; Topology Texas Instruments
Frequency 63kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details