IC, STEP-DN SW REG 5V 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5563 |
| Product Name | Ic, Step-Dn Sw Reg 5V 1A D2Pak-5; Topology Texas Instruments |
| Frequency | 63kHz |