Texas Instruments Standard Linear and Logic Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments TL2575-ADJIKTTR

Description
IC, STEP-DN SW REG ADJ 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Description
IC, STEP-DN SW REG ADJ 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments - 29AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments
29AH1535
Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments 29AH1535
IC, STEP-DN SW REG ADJ 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

IC, STEP-DN SW REG ADJ 1A D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1535
Product Name Ic, Step-Dn Sw Reg Adj 1A D2Pak-5; Topology Texas Instruments
Input Voltage 4.75 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details