IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH5561 | 27M1032 |
| Product Name | Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments | Step-Down Regulator, To-263-5; Topology Texas Instruments |
| Input Voltage | 4.75 to 40 volts | 4.75 to 40 volts |