Texas Instruments Standard Linear and Logic Buck 12V 1A TO-220 Step-Down DC-DC Converter IC TL2575-12IKV

Description
12V 1A Step-Down Switching Regulator, TO-220-5 Product overview: TL2575-12IKV from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, TO-220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-12IKV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 1A Step-Down Switching Regulator, TO-220-5 Product overview: TL2575-12IKV from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, TO-220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-12IKV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 12V 1A TO-220 Step-Down DC-DC Converter IC - 739-TL2575-12IKV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 12V 1A TO-220 Step-Down DC-DC Converter IC
739-TL2575-12IKV
Buck 12V 1A TO-220 Step-Down DC-DC Converter IC 739-TL2575-12IKV
12V 1A Step-Down Switching Regulator, TO-220-5 Product overview: TL2575-12IKV from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, TO-220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-12IKV can be used for catalog matching and distributor lookup.

12V 1A Step-Down Switching Regulator, TO-220-5 Product overview: TL2575-12IKV from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, TO-220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-12IKV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TL2575-12IKV
Product Name Buck 12V 1A TO-220 Step-Down DC-DC Converter IC
Package Type Other; TO-220-5
Output Voltage 12 volts
Input Voltage 40 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck 35V 4A 1MHz Step-Down DC-DC Converter IC - 715-LM3485MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
IOUT 4 amps
View Details
2 suppliers