IC, STP-DWN SW V-REG 12V D2PAK-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:63kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH7969 |
| Product Name | Ic, Stp-Dwn Sw V-Reg 12V D2Pak-5; Topology Texas Instruments |
| Frequency | 63kHz |