Texas Instruments Standard Linear and Logic Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments TL2575-05IKTTR

Description
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes
Description
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments - 28AH5560 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments
28AH5560
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments 28AH5560
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes

Supplier's Site
Power Regulator - 16936063 - Radwell International
Willingboro, NJ, United States
Power Regulator
16936063
Power Regulator 16936063
(PRICE/TC), IC, STEP-DOWN REGULATOR, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.75V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:63KHZ; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, STEP-DOWN REGULATOR, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.75V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:63KHZ; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5560 16936063
Product Name Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments Power Regulator
Frequency 63kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details