LDO, REG, 1.5A, 1.21V TO 20V ADJ, 5TO263; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5110 |
| Product Name | Ldo, Reg, 1.5A, 1.21V To 20V Adj, 5To263; Output Type Texas Instruments |
| Input Voltage | 2.1 to 20 volts |