Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 1.5A, To-263-5; Output Type Texas Instruments TL1963A-33KTTR

Description
LDO, FIXED, 3.3V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1.5A, To-263-5; Output Type Texas Instruments - 29AH7968 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1.5A, To-263-5; Output Type Texas Instruments
29AH7968
Ldo, Fixed, 3.3V, 1.5A, To-263-5; Output Type Texas Instruments 29AH7968
LDO, FIXED, 3.3V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH7968
Product Name Ldo, Fixed, 3.3V, 1.5A, To-263-5; Output Type Texas Instruments
Input Voltage 2.1 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
CL-6B Voltage Regulator Control -  - Eaton Cooper Power Systems
Eaton Cooper Power Systems
Specs
Configuration Wall
View Details