Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards TL1963A-33EVM

Description
TL1963A 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
TL1963A 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-31022-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-31022-ND
Linear Voltage Regulator Evaluation Boards 296-31022-ND
TL1963A 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

TL1963A 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - TL1963A-33EVM - 760755-TL1963A-33EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TL1963A-33EVM
760755-TL1963A-33EVM
Evaluation Boards - Linear Voltage Regulators - TL1963A-33EVM 760755-TL1963A-33EVM
Manufacturer: Texas Instruments Win Source Part Number: 760755-TL1963A-33EVM Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3.3V Voltage - Input: 2.5 V ~ 20 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: TL1963A Family Name: TL1963A Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 760755-TL1963A-33EVM
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3.3V
Voltage - Input: 2.5 V ~ 20 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: TL1963A
Family Name: TL1963A
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A - TL1963A-33EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A
TL1963A-33EVM
EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A TL1963A-33EVM
EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A

EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A

Supplier's Site
Power Management IC Development Tools - TL1963A-33EVM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TL1963A-33EVM
Power Management IC Development Tools TL1963A-33EVM
Power Management IC Development Tools TL1963A-33EVM

Power Management IC Development Tools TL1963A-33EVM

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TL1963A-33EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TL1963A-33EVM
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TL1963A-33EVM
EVAL MODULE FOR TL1963A-33

EVAL MODULE FOR TL1963A-33

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31022-ND 760755-TL1963A-33EVM TL1963A-33EVM TL1963A-33EVM TL1963A-33EVM
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - TL1963A-33EVM EVALUATION MODULE FOR TL1963A-33 1 - Single 3.3V 1.5A 2.5 ~ 20V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TL1963A Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSPQ,BK276,LU,50 OHM - TB-59 - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers