Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - TL182IN TL182IN

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099532-TL182IN Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099532-TL182IN Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TL182IN - 1099532-TL182IN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TL182IN
1099532-TL182IN
Logic - Logic - Signal Switches, Multiplexers, Decoders - TL182IN 1099532-TL182IN
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099532-TL182IN Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099532-TL182IN
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1099532-TL182IN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TL182IN
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP2G157GM,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 8-XFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details