Texas Instruments High-Performance Analog Microprocessors TL16PNP100APT

Description
Microprocessor IC *
Description
Microprocessor IC *
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16PNP100APT is a standalone plug-and-play (PnP) controller designed for use in I/O applications. It supports the PnP autoconfiguration process, allowing it to configure itself by isolating and assigning card-select numbers to connected PnP cards. The device decodes a 10-bit I/O address location with programmable block sizes of 1, 2, 4, 8, or 16 bytes and maps interrupts to six outputs (IRQ3,ÄìIRQ7 and IRQ9). It features a simple 3-terminal interface for connecting to SGS-Thomson EEPROMs (2K/4K ST93C56/66 or equivalent), allowing for shared access with another controller through a 3-state output. The TL16PNP100APT connects directly to the ISA/AT bus, requiring no buffer for data and interrupt signals. It is available in a 48-pin TQFP package. However, it is important to note that this part number is marked as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The TL16PNP100APT is a standalone plug-and-play (PnP) controller designed for use in I/O applications. It supports the PnP autoconfiguration process, allowing it to configure itself by isolating and assigning card-select numbers to connected PnP cards. The device decodes a 10-bit I/O address location with programmable block sizes of 1, 2, 4, 8, or 16 bytes and maps interrupts to six outputs (IRQ3,ÄìIRQ7 and IRQ9). It features a simple 3-terminal interface for connecting to SGS-Thomson EEPROMs (2K/4K ST93C56/66 or equivalent), allowing for shared access with another controller through a 3-state output. The TL16PNP100APT connects directly to the ISA/AT bus, requiring no buffer for data and interrupt signals. It is available in a 48-pin TQFP package. However, it is important to note that this part number is marked as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - TL16PNP100APT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TL16PNP100APT
Microprocessors TL16PNP100APT
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TL16PNP100APT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TL16PNP100APT
Integrated Circuits (ICs) - Embedded - Microprocessors TL16PNP100APT
MICROPROCESSOR CIRCUIT

MICROPROCESSOR CIRCUIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number TL16PNP100APT TL16PNP100APT
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details