Texas Instruments Embedded Microprocessor MPU TL16PNP100AFN

Description
Standalone PnP Controller, Supports Two Logical Devices 44-PLCC 0 to 70 Product overview: TL16PNP100AFN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TL16PNP100AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standalone PnP Controller, Supports Two Logical Devices 44-PLCC 0 to 70 Product overview: TL16PNP100AFN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TL16PNP100AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
694-TL16PNP100AFN
Embedded Microprocessor MPU 694-TL16PNP100AFN
Standalone PnP Controller, Supports Two Logical Devices 44-PLCC 0 to 70 Product overview: TL16PNP100AFN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TL16PNP100AFN can be used for catalog matching and distributor lookup.

Standalone PnP Controller, Supports Two Logical Devices 44-PLCC 0 to 70 Product overview: TL16PNP100AFN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TL16PNP100AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - TL16PNP100AFN - 367784-TL16PNP100AFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TL16PNP100AFN
367784-TL16PNP100AFN
Embedded - Embedded - Microprocessors - TL16PNP100AFN 367784-TL16PNP100AFN
Manufacturer: Texas Instruments Win Source Part Number: 367784-TL16PNP100AFN Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 367784-TL16PNP100AFN
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - TL16PNP100AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TL16PNP100AFN
Integrated Circuits (ICs) - Embedded - Microprocessors TL16PNP100AFN
MICROPROCESSOR CIRCUIT PQCC44

MICROPROCESSOR CIRCUIT PQCC44

Supplier's Site
Microprocessors - TL16PNP100AFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TL16PNP100AFN
Microprocessors TL16PNP100AFN
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TL16PNP100AFN 367784-TL16PNP100AFN TL16PNP100AFN TL16PNP100AFN
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TL16PNP100AFN Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details