Texas Instruments Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP554AIPM TL16CP554AIPM

Description
Manufacturer: Texas Instruments Win Source Part Number: 043119-TL16CP554AIPM Packaging: Tray Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043119-TL16CP554AIPM Packaging: Tray Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP554AIPM - 043119-TL16CP554AIPM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP554AIPM
043119-TL16CP554AIPM
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP554AIPM 043119-TL16CP554AIPM
Manufacturer: Texas Instruments Win Source Part Number: 043119-TL16CP554AIPM Packaging: Tray Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043119-TL16CP554AIPM
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 043119-TL16CP554AIPM
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP554AIPM
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - XC7SH125GV,125 - 799967-XC7SH125GV,125 - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 2 to 5.5 volts
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Digital Transmitter - EDT-09D1A502-01 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details