Texas Instruments Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 TL16C752DPFBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 936615-TL16C752DPFBR Q1 Series: Automotive, AEC-Q100 Features: UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Family Name: TL16C752 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44184-2, 296-44184-1, -296-44184-1, TL16C752DPFBRQ1-ND, -296-44184-1-ND, 296-44184-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936615-TL16C752DPFBR Q1 Series: Automotive, AEC-Q100 Features: UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Family Name: TL16C752 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44184-2, 296-44184-1, -296-44184-1, TL16C752DPFBRQ1-ND, -296-44184-1-ND, 296-44184-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 - 936615-TL16C752DPFBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1
936615-TL16C752DPFBRQ1
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 936615-TL16C752DPFBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 936615-TL16C752DPFBR Q1 Series: Automotive, AEC-Q100 Features: UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7) Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Family Name: TL16C752 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44184-2, 296-44184-1, -296-44184-1, TL16C752DPFBRQ1-ND, -296-44184-1-ND, 296-44184-6

Manufacturer: Texas Instruments
Win Source Part Number: 936615-TL16C752DPFBRQ1
Series: Automotive, AEC-Q100
Features: UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Family Name: TL16C752
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44184-2, 296-44184-1, -296-44184-1, TL16C752DPFBRQ1-ND, -296-44184-1-ND, 296-44184-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 936615-TL16C752DPFBRQ1
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BD,118 - Nexperia B.V.
Specs
Package Type SOT163-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details