Manufacturer: Texas Instruments
Win Source Part Number: 054770-TL16C750IPM
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 054770-TL16C750IPM |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750IPM |
| Package Type | Surface Mount; SMD (SMT) |